Octal D-type flip-flops with 3-state outputs, positive-edge triggered, designed for 4.5-V to 5.5-V operation and direct LSTTL input compatibility. The device is housed in a 20-pin PDIP package with a body size of 25.40 mm × 6.35 mm and operates over a temperature range of -55°C to 125°C. Outputs can drive 15 LSTTL loads, with typical propagation delay of 15 ns at 5 V and 15 pF load. The output enable is independent of register operation, and inputs are buffered.
High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT574ME4 | CD74HCT574ME4-ND | CD74HCT574ME4 | CD74HCT574ME4 | CD74HCT574ME4 |
| Product Name | CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 41 ns | 33 ns |