Texas Instruments CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset CD74HC175M96

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC175M96 is a quad D-type flip-flop with complementary outputs and an asynchronous reset, designed for high-speed CMOS logic applications. It is packaged in a 16-pin SOIC with a body size of 6.5 mm width, and operates over a temperature range of -55°C to 125°C. The device supports a supply voltage of 2V to 6V, features balanced propagation delay, and can drive up to 10 LSTTL loads. It is supplied in a 2500-piece tape and reel configuration with a 330 mm reel diameter and 16.4 mm tape width.

Datasheet Summary
Powered by GS/AI

The CD74HC175M96 is a quad D-type flip-flop with complementary outputs and an asynchronous reset, designed for high-speed CMOS logic applications. It is packaged in a 16-pin SOIC with a body size of 6.5 mm width, and operates over a temperature range of -55°C to 125°C. The device supports a supply voltage of 2V to 6V, features balanced propagation delay, and can drive up to 10 LSTTL loads. It is supplied in a 2500-piece tape and reel configuration with a 330 mm reel diameter and 16.4 mm tape width.

Suppliers

Company
Product
Description
Supplier Links
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - CD74HC175M96 - Texas Instruments
Dallas, TX, United States
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset
CD74HC175M96
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset CD74HC175M96
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC175M96
1160214-CD74HC175M96
Logic - Logic - Flip Flops - CD74HC175M96 1160214-CD74HC175M96
Manufacturer: Texas Instruments Win Source Part Number: 1160214-CD74HC175M96 Series: 74HC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74HC175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 35MHz Alternative Parts (Cross-Reference): 74HC175D,653; 74HC175D; 74HC175D,652; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160214-CD74HC175M96
Series: 74HC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HC175
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): 74HC175D,653; 74HC175D; 74HC175D,652;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-31573-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31573-1-ND
Flip Flops 296-31573-1-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31573-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31573-6-ND
Flip Flops 296-31573-6-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31573-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31573-2-ND
Flip Flops 296-31573-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CD74HC175M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC175M96
Flip Flops CD74HC175M96
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC175M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC175M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC175M96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD74HC175M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC175M96
Logic - Flip Flops CD74HC175M96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC175M96 1160214-CD74HC175M96 296-31573-1-ND CD74HC175M96 CD74HC175M96 CD74HC175M96
Product Name CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74HC175M96 Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns 30 ns
fMAX 28 MHz 35 MHz 35 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Flip Flops - 54H108DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54ALS175J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details