Texas Instruments SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C JM38510/07101BCA

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125
Request a Quote
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/07101BCA is a D-type flip-flop from Quarktwin Technology Ltd., designed for positive edge triggering. It is housed in a 14-pin CDIP package, measuring 0.300 inches (7.62 mm) in width. This flip-flop operates over a temperature range of -55 to 125 degrees Celsius, making it suitable for a variety of applications that require reliable performance in extreme conditions. The device is classified as Non-RoHS and Green, with a lead finish of SnPb. It is currently active and available for sampling.

Datasheet Summary
Powered by GS/AI

The JM38510/07101BCA is a D-type flip-flop from Quarktwin Technology Ltd., designed for positive edge triggering. It is housed in a 14-pin CDIP package, measuring 0.300 inches (7.62 mm) in width. This flip-flop operates over a temperature range of -55 to 125 degrees Celsius, making it suitable for a variety of applications that require reliable performance in extreme conditions. The device is classified as Non-RoHS and Green, with a lead finish of SnPb. It is currently active and available for sampling.

Suppliers

Company
Product
Description
Supplier Links
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C - JM38510/07101BCA - Texas Instruments
Dallas, TX, United States
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C
JM38510/07101BCA
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C JM38510/07101BCA
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C 14-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - JM38510/07101BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - JM38510/07101BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/07101BCA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/07101BCA
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/07101BCA JM38510/07101BCA JM38510/07101BCA JM38510/07101BCA
Product Name SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
fMAX 50 MHz
Operating Current 25 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers