The CD74HC374E is an octal D-type flip-flop with 3-state outputs, designed for high-speed CMOS logic applications. It is packaged in a 20-pin PDIP with a body size of 25.40 mm × 6.35 mm. The device operates over a temperature range of -55°C to 125°C, features buffered inputs, and has a typical propagation delay of 15 ns at VCC = 5 V and CL = 15 pF. It supports bus driving with a fanout of 15 LSTTL loads and is compatible with LSTTL input logic levels. The outputs are controlled by an independent output enable pin that places them in a high-impedance state when enabled. The device operates with a supply voltage range of 2 V to 6 V.
High Speed CMOS Logic Octal Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 050165-CD74HC374E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
LOGIC, OCT D-TYPE F-F 3-ST HS, 20DIP; Logic Family / Base Number:74HC374; Flip-Flop Type:D; Propagation Delay:15ns; Frequency:60MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC374E | 050165-CD74HC374E | 296-12806-5-ND | CD74HC374E | CD74HC374E | 36AJ8675 | CD74HC374E |
| Product Name | CD74HC374 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CD74HC374E | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Oct D-Type F-F 3-St Hs, 20Dip; Logic Family / Base Number Texas Instruments | Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 39 ns | 28 ns | 28 ns | 15 ns |