Texas Instruments High-Performance Analog Flip Flops CD74HC73EG4

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CD74HC73EG4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
CD74HC73EG4-ND
Flip Flops CD74HC73EG4-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC73EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC73EG4
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC73EG4
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site
Logic - Flip Flops - CD74HC73EG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC73EG4
Logic - Flip Flops CD74HC73EG4
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Flip Flops - CD74HC73EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC73EG4
Flip Flops CD74HC73EG4
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC73EG4-ND CD74HC73EG4 CD74HC73EG4 CD74HC73EG4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 28 ns
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC374PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74ACT175PC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details