The CD74HCT377E is an octal D-type flip-flop with data enable in a 20-pin PDIP package, operating over a temperature range of -55°C to 125°C. It features buffered inputs and clock, with HCT logic family specifications: 4.5V to 5.5V supply voltage, direct LSTTL input compatibility, and a typical propagation delay of 16 ns at VCC = 5V and CL = 15pF. The device supports bus driver outputs with 15 LSTTL loads and has CMOS input compatibility with input leakage ≤1µA.
High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable 20-PDIP -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
Manufacturer: Texas Instruments
Win Source Part Number: 1160396-CD74HCT377E
Series: 74HCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 38ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HCT377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): 74HCT377N; 74HCT377N,652; CD74HCT377EE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT377E | 296-2150-5-ND | CD74HCT377E | 1160396-CD74HCT377E | CD74HCT377E | CD74HCT377E | CD74HCT377E |
| Product Name | CD74HCT377 High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable | Flip Flops | Logic - Logic - Flip Flops - CD74HCT377E | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Propagation Delay | 48 ns | 38 ns | 38 ns | ||||
| fMAX | 25 MHz | 50 MHz | 50 MHz | ||||
| Operating Current | 0.0800 mA |