The CD74HCT73E is a dual J-K flip-flop with asynchronous reset and complementary outputs, designed for high-speed CMOS logic applications. It is packaged in a 14-pin PDIP with a body size of 19.31 mm × 6.35 mm. The device operates from 4.5 V to 5.5 V, features direct LSTTL input logic compatibility, and supports a wide operating temperature range of -55°C to 125°C. It has buffered inputs with hysteresis for improved noise immunity and can drive 10 LSTTL loads.
High Speed CMOS Logic Dual Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1160427-CD74HCT73E
Series: 74HCT
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 38ns @ 4.5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: CD74HCT73
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): 74HCT73N; 74HCT73N,652; CD74HCT73ME4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
IC FF JK TYPE DUAL 1BIT 14DIP
LOGIC, DUAL JK F-F W/RESET, 14DIP; Logic Family / Base Number:74HCT73; Flip-Flop Type:D; Propagation Delay:38ns; Frequency:60MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes
IC FF JK TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT73E | 1160427-CD74HCT73E | 296-9297-5-ND | CD74HCT73E | 36AJ8620 | CD74HCT73E | CD74HCT73E |
| Product Name | CD74HCT73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74HCT73E | Flip Flops | Logic - Flip Flops | Logic, Dual Jk F-F W/reset, 14Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | ||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | |||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 48 ns | 38 ns | 38 ns | 38 ns | |||
| fMAX | 25 MHz | 60 MHz | 60 MHz | 60 MHz |