10-bit bus-interface register with 3-state outputs, designed for high-capacitance load drive and low-capacitance bus loading, in a 24-pin SOIC package with dimensions of 506.98 mm length, 12.7 mm width, and 4.826 mm thickness. Operates over a temperature range of -40°C to 85°C, with a supply voltage of 4.75 V to 5.25 V, 64 mA sink current, and 32 mA source current. Features edge-rate control, TTL-compatible I/O levels, and I_off for partial-power-down operation. ESD protection exceeds JESD 22: 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 10BIT 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT821BTSOCE4 | CY74FCT821BTSOCE4 | CY74FCT821BTSOCE4-ND | CY74FCT821BTSOCE4 | CY74FCT821BTSOCE4 |
| Product Name | CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 7.5 ns | 15 ns | |||
| fMAX | 70 MHz | ||||
| Operating Current | 0.2000 mA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |