Texas Instruments CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset CD74HCT174M

Description
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-type flip-flop with asynchronous reset in a 16-pin SOIC package, operating from -55°C to 125°C with a 4.5V to 5.5V supply range, capable of driving 10 LSTTL loads per output.

Datasheet Summary
Powered by GS/AI

Hex D-type flip-flop with asynchronous reset in a 16-pin SOIC package, operating from -55°C to 125°C with a 4.5V to 5.5V supply range, capable of driving 10 LSTTL loads per output.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset - CD74HCT174M - Texas Instruments
Dallas, TX, United States
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset
CD74HCT174M
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset CD74HCT174M
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT174M
079916-CD74HCT174M
Logic - Logic - Flip Flops - CD74HCT174M 079916-CD74HCT174M
Manufacturer: Texas Instruments Win Source Part Number: 079916-CD74HCT174M Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 25MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079916-CD74HCT174M
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-9260-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9260-5-ND
Flip Flops 296-9260-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT174M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT174M
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT174M
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
74Hct Cmos, Smd, 74Hct174, Soic16; Logic Family / Base Number Texas Instruments - 26AJ5477 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct174, Soic16; Logic Family / Base Number Texas Instruments
26AJ5477
74Hct Cmos, Smd, 74Hct174, Soic16; Logic Family / Base Number Texas Instruments 26AJ5477
74HCT CMOS, SMD, 74HCT174, SOIC16; Logic Family / Base Number:74HCT174; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:25MHz; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT174, SOIC16; Logic Family / Base Number:74HCT174; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:25MHz; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - CD74HCT174M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT174M
Logic - Flip Flops CD74HCT174M
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD74HCT174M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT174M
Flip Flops CD74HCT174M
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT174M 079916-CD74HCT174M 296-9260-5-ND CD74HCT174M 26AJ5477 CD74HCT174M CD74HCT174M
Product Name CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset Logic - Logic - Flip Flops - CD74HCT174M Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops 74Hct Cmos, Smd, 74Hct174, Soic16; Logic Family / Base Number Texas Instruments Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 50 ns 40 ns 40 ns 17 ns
fMAX 25 MHz 25 MHz 25 MHz 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H76DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74F112PC - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
2 suppliers
Flip Flops - 54LS174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details