The CD74HC73MT is a dual J-K flip-flop with asynchronous reset and negative-edge triggering, fabricated in silicon gate CMOS technology for LSTTL-speed operation and low power consumption. It is housed in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm, operates over a temperature range of -55°C to 125°C, and features hysteresis on clock inputs for improved noise immunity. The device supports a supply voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads. Complementary outputs and buffered inputs are provided. The part is marked as obsolete in the ordering information.
High Speed CMOS Logic Dual Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 771397-CD74HC73MT
Series: 74HC
Packaging: Reel package
Type: JK Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: CD74HC73
Categories: Integrated Circuits (ICs)
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): HD74HC73RPEL; HD74HC73RP; MC74HC73DR2; M74HC73M1R;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 14SOIC
IC FF JK TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC73MT | 771397-CD74HC73MT | 296-CD74HC73MTTR-ND | CD74HC73MT | CD74HC73MT | CD74HC73MT |
| Product Name | CD74HC73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74HC73MT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 40 ns | 28 ns | 28 ns | |||
| fMAX | 70 MHz | 60 MHz | 60 MHz |