Texas Instruments High-Performance Analog Flip Flops CY74FCT2574TSOCE4

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CY74FCT2574TSOCE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CY74FCT2574TSOCE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT2574TSOCE4
Logic - Flip Flops CY74FCT2574TSOCE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CY74FCT2574TSOCE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT2574TSOCE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT2574TSOCE4
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT2574TSOCE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT2574TSOCE4-ND CY74FCT2574TSOCE4 CY74FCT2574TSOCE4 CY74FCT2574TSOCE4
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State
Propagation Delay 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
Logic - Flip Flops - 74AUP2G79GF,115 - Lingto Electronic Limited
Specs
fMAX 309 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers