The CD74HCT377 is an octal D-type flip-flop with a common buffered clock and data enable, designed for high-speed CMOS logic applications. It is available in a 20-pin PDIP package with dimensions of 506 mm length, 13.97 mm width, and 11230 µm height. Operating over a temperature range of -55°C to 125°C, it supports a supply voltage of 4.5V to 5.5V and exhibits direct LSTTL input logic compatibility with a VIL of 0.8V max and VIH of 2V min. Typical propagation delay is 16 ns at CL = 15pF and VCC = 5V. The device features balanced propagation delays, low quiescent power consumption, and CMOS input compatibility with input leakage ≤1µA.
High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable 20-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT377EE4 |
| Product Name | CD74HCT377 High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 48 ns |
| fMAX | 25 MHz |