Texas Instruments CD74HCT109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset CD74HCT109M96

Description
High Speed CMOS Logic Dual Positive-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Positive-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset - CD74HCT109M96 - Texas Instruments
Dallas, TX, United States
CD74HCT109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset
CD74HCT109M96
CD74HCT109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset CD74HCT109M96
High Speed CMOS Logic Dual Positive-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-37334-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-37334-2-ND
Flip Flops 296-37334-2-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - CD74HCT109M96 - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-Kbar Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - CD74HCT109M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT109M96
Flip Flops CD74HCT109M96
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT109M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT109M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT109M96
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD74HCT109M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT109M96
Logic - Flip Flops CD74HCT109M96
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT109M96 296-37334-2-ND CD74HCT109M96 CD74HCT109M96 CD74HCT109M96 CD74HCT109M96
Product Name CD74HCT109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 50 ns 40 ns
fMAX 25 MHz 54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-88728012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details