Texas Instruments SN54S175 Quadruple D-type Flip-Flops With Clear JM38510/07106BEA

Description
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Description
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear in a 16-pin CERDIP package, operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear in a 16-pin CERDIP package, operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54S175 Quadruple D-type Flip-Flops With Clear - JM38510/07106BEA - Texas Instruments
Dallas, TX, United States
SN54S175 Quadruple D-type Flip-Flops With Clear
JM38510/07106BEA
SN54S175 Quadruple D-type Flip-Flops With Clear JM38510/07106BEA
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125

Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/07106BEA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, S Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16

D Flip-Flop, S Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/07106BEA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/07106BEA
QUADRUPLE D-TYPE FLIP-FLOPS WITH

QUADRUPLE D-TYPE FLIP-FLOPS WITH

Supplier's Site
Flip Flops - JM38510/07106BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - JM38510/07106BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/07106BEA JM38510/07106BEA JM38510/07106BEA JM38510/07106BEA JM38510/07106BEA
Product Name SN54S175 Quadruple D-type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 17 ns
fMAX 50 MHz
Operating Current 96 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54LS194ALM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details