Texas Instruments SN54HC174 Hex D-type Flip-Flops With Clear JM38510/65307BEA

Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC174 Hex D-type Flip-Flops With Clear - JM38510/65307BEA - Texas Instruments
Dallas, TX, United States
SN54HC174 Hex D-type Flip-Flops With Clear
JM38510/65307BEA
SN54HC174 Hex D-type Flip-Flops With Clear JM38510/65307BEA
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/65307BEA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16

D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1023619-JM38510/65307BEA
Integrated Circuits (ICs) - Logic - Flip Flops 1023619-JM38510/65307BEA
Win Source Part Number: 1023619-JM38510/6530 7BEA Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-JM38510/65307BE A,TEXTISJM38510/6530 7BEA

Win Source Part Number: 1023619-JM38510/65307BEA
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-JM38510/65307BEA,TEXTISJM38510/65307BEA

Buy Now Datasheet
Flip Flops - JM38510/65307BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - JM38510/65307BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/65307BEA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/65307BEA
HEX D-TYPE FLIP-FLOPS WITH CLEAR

HEX D-TYPE FLIP-FLOPS WITH CLEAR

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/65307BEA JM38510/65307BEA 1023619-JM38510/65307BEA JM38510/65307BEA JM38510/65307BEA JM38510/65307BEA
Product Name SN54HC174 Hex D-type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Propagation Delay 34 ns
fMAX 28 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
Flip Flops - 40174BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers