Texas Instruments CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs CY74FCT16823CTPVC

Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs
CY74FCT16823CTPVC
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs CY74FCT16823CTPVC
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-33206-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33206-5-ND
Flip Flops 296-33206-5-ND
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT16823CTPVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16823CTPVC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16823CTPVC
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site
Logic - Flip Flops - CY74FCT16823CTPVC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT16823CTPVC
Logic - Flip Flops CY74FCT16823CTPVC
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - CY74FCT16823CTPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT16823CTPVC 296-33206-5-ND CY74FCT16823CTPVC CY74FCT16823CTPVC CY74FCT16823CTPVC
Product Name CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 12.5 ns 12.5 ns
fMAX 70 MHz
Operating Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS273FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
Flip Flops - 11C06DCQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.7V ~ -5.7V
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
2 suppliers