Dual D-type positive-edge-trigge
Dual D-type Positive-Edge-Trigge
D Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, CDIP14
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
DUAL D-TYPE POSITIVE-EDGE-TRIGGE
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/30102SCA | JM38510/30102SCA | JM38510/30102SCA | JM38510/30102SCA | JM38510/30102SCA |
| Product Name | SN54LS74A-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Propagation Delay | 40 ns | ||||
| fMAX | 35 MHz | ||||
| Operating Current | 8 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |