Texas Instruments SN74LVTH32374-EP Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs CLVTH32374IGKEREP

Description
Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH32374-EP Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - CLVTH32374IGKEREP - Texas Instruments
Dallas, TX, United States
SN74LVTH32374-EP Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
CLVTH32374IGKEREP
SN74LVTH32374-EP Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs CLVTH32374IGKEREP
Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85

Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Flip Flops - 296-22146-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-22146-2-ND
Flip Flops 296-22146-2-ND
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
Flip Flops - CLVTH32374IGKEREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CLVTH32374IGKEREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CLVTH32374IGKEREP
Integrated Circuits (ICs) - Logic - Flip Flops CLVTH32374IGKEREP
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site
Logic - Flip Flops - CLVTH32374IGKEREP - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CLVTH32374IGKEREP
Logic - Flip Flops CLVTH32374IGKEREP
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CLVTH32374IGKEREP 296-22146-2-ND CLVTH32374IGKEREP CLVTH32374IGKEREP CLVTH32374IGKEREP
Product Name SN74LVTH32374-EP Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.5 ns 4.5 ns
fMAX 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4027BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074NSR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers