Texas Instruments Logic - Logic - Flip Flops - CD74HCT573MG4 CD74HCT573MG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051640-CD74HCT573MG 4 Packaging: Rail/Tube Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -6 mA Low Level Output Current: 32 mA Independent Circuits: 1 Propagation Delay: 35 ns Output Current: 6 mA Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 35 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051640-CD74HCT573MG 4 Packaging: Rail/Tube Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -6 mA Low Level Output Current: 32 mA Independent Circuits: 1 Propagation Delay: 35 ns Output Current: 6 mA Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 35 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CD74HCT573MG4 - 1051640-CD74HCT573MG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT573MG4
1051640-CD74HCT573MG4
Logic - Logic - Flip Flops - CD74HCT573MG4 1051640-CD74HCT573MG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051640-CD74HCT573MG 4 Packaging: Rail/Tube Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -6 mA Low Level Output Current: 32 mA Independent Circuits: 1 Propagation Delay: 35 ns Output Current: 6 mA Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 35 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051640-CD74HCT573MG4
Packaging: Rail/Tube
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Weight: 500.709277 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -6 mA
Low Level Output Current: 32 mA
Independent Circuits: 1
Propagation Delay: 35 ns
Output Current: 6 mA
Categories: Logic - Flip Flops
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 35 ns
Logic Function: D-Type, Latch
Number of Input Lines: 8
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1051640-CD74HCT573MG4
Product Name Logic - Logic - Flip Flops - CD74HCT573MG4
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with reset; negative-edge trigger - 74HC73D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
Logic - Flip Flops - 5962-9070101MEA - Lingto Electronic Limited
Specs
fMAX 54 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details