Texas Instruments CY74FCT273T Octal D-Type Flip-Flops with Clear CY74FCT273CTSOC

Description
Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85
Request a Quote
Description
Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT273CTSOC is an 8-bit edge-triggered D-type flip-flop with master reset in a 20-pin SOIC package, operating from -40°C to 85°C. It features matched rise and fall times, I_off circuitry for partial-power-down support, and operates at 5 V with a 64-mA sink current and 32-mA source current per output. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. All outputs are disabled when MR is low, and inputs are TTL compatible.

Datasheet Summary
Powered by GS/AI

The CY74FCT273CTSOC is an 8-bit edge-triggered D-type flip-flop with master reset in a 20-pin SOIC package, operating from -40°C to 85°C. It features matched rise and fall times, I_off circuitry for partial-power-down support, and operates at 5 V with a 64-mA sink current and 32-mA source current per output. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. All outputs are disabled when MR is low, and inputs are TTL compatible.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT273T Octal D-Type Flip-Flops with Clear
CY74FCT273CTSOC
CY74FCT273T Octal D-Type Flip-Flops with Clear CY74FCT273CTSOC
Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85

Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1139799-CY74FCT273CTSOC
Integrated Circuits (ICs) - Logic - Flip Flops 1139799-CY74FCT273CTSOC
Win Source Part Number: 1139799-CY74FCT273CT SOC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74FCT Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.8ns @ 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT273CTSOC-ND,2 156-CY74FCT273CTSOC, TEXTISCY74FCT273CTSO C,CY74FCT273CTSOCE4- ND,CY74FCT273CTSOCE4 ,296-33229-5,CY74FCT 273CTSOCG4,296-33229 -5-ND,296-CY74FCT273 CTSOC,CY74FCT273CTSO CG4-ND Base Product Number: 74FCT273

Win Source Part Number: 1139799-CY74FCT273CTSOC
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74FCT
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.8ns @ 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT273CTSOC-ND,2156-CY74FCT273CTSOC,TEXTISCY74FCT273CTSOC,CY74FCT273CTSOCE4-ND,CY74FCT273CTSOCE4,296-33229-5,CY74FCT273CTSOCG4,296-33229-5-ND,296-CY74FCT273CTSOC,CY74FCT273CTSOCG4-ND
Base Product Number: 74FCT273

Buy Now Datasheet
Flip Flops - 296-CY74FCT273CTSOC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - CY74FCT273CTSOC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT273CTSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT273CTSOC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT273CTSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - CY74FCT273CTSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - CY74FCT273CTSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT273CTSOC
Logic - Flip Flops CY74FCT273CTSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT273CTSOC 1139799-CY74FCT273CTSOC 296-CY74FCT273CTSOC-ND CY74FCT273CTSOC CY74FCT273CTSOC CY74FCT273CTSOC CY74FCT273CTSOC
Product Name CY74FCT273T Octal D-Type Flip-Flops with Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 5.8 ns 5.8 ns 5.8 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers
SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details