The CD74HCT173 is a high-speed CMOS logic quad D-type flip-flop with three-state outputs, sharing a common clock, reset, and data enable input. It operates from 4.5 V to 5.5 V, features direct LSTTL input compatibility with VIL max of 0.8 V and VIH min of 2 V, and has an operating temperature range of -55°C to 125°C. The device is available in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm.
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, PDSO16
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT173MT | CD74HCT173MT-ND | CD74HCT173MT | CD74HCT173MT | CD74HCT173MT | CD74HCT173MT |
| Product Name | CD74HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 50 ns | 40 ns | ||||
| fMAX | 25 MHz | 60 MHz |