Texas Instruments SN54LS174 Hex D-type Flip-Flops With Clear JM38510/30106BFA

Description
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
Request a Quote Datasheet
Description
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS174 Hex D-type Flip-Flops With Clear - JM38510/30106BFA - Texas Instruments
Dallas, TX, United States
SN54LS174 Hex D-type Flip-Flops With Clear
JM38510/30106BFA
SN54LS174 Hex D-type Flip-Flops With Clear JM38510/30106BFA
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125

Hex D-type Flip-Flops With Clear 16-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/30106BFA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/30106BFA
HEX D-TYPE FLIP-FLOPS WITH CLEAR

HEX D-TYPE FLIP-FLOPS WITH CLEAR

Supplier's Site
Flip Flops - JM38510/30106BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/30106BFA JM38510/30106BFA JM38510/30106BFA
Product Name SN54LS174 Hex D-type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 30 ns
fMAX 35 MHz
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 54F174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers