Texas Instruments SN54LS377 Octal D-type Flip-Flops With Enable JM38510/32504BRA

Description
Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS377 Octal D-type Flip-Flops With Enable - JM38510/32504BRA - Texas Instruments
Dallas, TX, United States
SN54LS377 Octal D-type Flip-Flops With Enable
JM38510/32504BRA
SN54LS377 Octal D-type Flip-Flops With Enable JM38510/32504BRA
Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125

Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/32504BRA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, CDIP20

D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, CDIP20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/32504BRA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/32504BRA
OCTAL D-TYPE FLIP-FLOPS WITH ENA

OCTAL D-TYPE FLIP-FLOPS WITH ENA

Supplier's Site
Flip Flops - JM38510/32504BRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - JM38510/32504BRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/32504BRA JM38510/32504BRA JM38510/32504BRA JM38510/32504BRA JM38510/32504BRA
Product Name SN54LS377 Octal D-type Flip-Flops With Enable Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 27 ns
fMAX 35 MHz
Operating Current 28 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details