Octal D-type flip-flop with 3-state outputs, designed for bus driving and high-speed CMOS logic applications, available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, with an operating temperature range of -55°C to 125°C, a typical propagation delay of 15 ns at 5 V and 15 pF load, and the ability to drive 15 LSTTL loads. The device operates from 2 V to 6 V, features buffered inputs, and uses a positive-edge-trigge
High Speed CMOS Logic Octal Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC574MG4 |
| Product Name | CD74HC574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 38 ns |