Texas Instruments CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD74HC377PWRG4

Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - CD74HC377PWRG4 - Texas Instruments
Dallas, TX, United States
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable
CD74HC377PWRG4
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD74HC377PWRG4
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Flip Flops - CD74HC377PWRG4 - 1226148-CD74HC377PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC377PWRG4
1226148-CD74HC377PWRG4
Logic - Logic - Flip Flops - CD74HC377PWRG4 1226148-CD74HC377PWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226148-CD74HC377PWR G4 Packaging: Tape & Reel (TR) Length: 6.5 mm Number of Circuits: 1 Contact Plating: Gold Frequency: 60 MHz Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 8 Thickness: 1 mm Height: 0 m Weight: 76.997305 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Quiescent Current: 8 µA Propagation Delay: 175 ns Output Current: 5.2 mA Width: 4.4 mm Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 14 ns Logic Function: D-Type Max Operating Temperature: 125 °C Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226148-CD74HC377PWRG4
Packaging: Tape & Reel (TR)
Length: 6.5 mm
Number of Circuits: 1
Contact Plating: Gold
Frequency: 60 MHz
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits per Element: 8
Thickness: 1 mm
Height: 0 m
Weight: 76.997305 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Quiescent Current: 8 µA
Propagation Delay: 175 ns
Output Current: 5.2 mA
Width: 4.4 mm
Categories: Logic - Flip Flops
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 14 ns
Logic Function: D-Type
Max Operating Temperature: 125 °C
Number of Input Lines: 8
Number of Output Lines: 8
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number CD74HC377PWRG4 1226148-CD74HC377PWRG4
Product Name CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable Logic - Logic - Flip Flops - CD74HC377PWRG4
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 37 ns
fMAX 28 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers