High Speed CMOS Logic Octal Positive-Edge-Trigge
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051627-CD74HC564MG4
Length: 12.8 mm
Number of Circuits: 1
Contact Plating: Gold
Mounting: SMD (SMT)
Frequency: 60 MHz
Polarity: Inverting
Number of Elements: 1
Number of Bits per Element: 8
Height: 2.35 mm
Weight: 500.709277 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Low Level Output Current: 7.8 mA
Quiescent Current: 8 µA
Propagation Delay: 165 ns
Output Current: 7.8 mA
Width: 7.52 mm
Categories: Logic - Flip Flops
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 13 ns
Logic Function: D-Type, Flip-Flop
Number of Input Lines: 8
Number of Output Lines: 8
Clock Edge Trigger Type: Positive Edge
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CD74HC564MG4 | 1051627-CD74HC564MG4 |
| Product Name | CD74HC564 High Speed CMOS Logic Octal Positive-Edge-Triggered Inverting D-Type Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CD74HC564MG4 |
| Flip-Flop Type | D | |
| Triggering | Positive-edge Triggered | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Output Characteristics | 3-State | |
| Propagation Delay | 35 ns |