The CD74HCT175EE4 is a quad D-type flip-flop with asynchronous reset and complementary outputs, fabricated in high-speed CMOS technology for use in digital logic applications. It is housed in a 16-pin PDIP package with dimensions consistent with standard PDIP formatting, and operates over a temperature range of -55°C to 125°C. The device is designed for 4.5V to 5.5V supply operation with LSTTL input compatibility, supporting low-level input thresholds of 0.8V maximum and high-level thresholds of 2V minimum. It features a quiescent current of up to 160µA at 6V and can drive up to 10 LSTTL loads. All variants in this series share common clock and reset control, positive edge triggering, and balanced propagation delays.
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-PDIP -55 to 125
D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16
IC FF D-TYPE 1-ELE 4-BIT 16-PDIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 4BIT 16DIP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT175EE4 | CD74HCT175EE4 | 296-CD74HCT175EE4-ND | CD74HCT175EE4 | CD74HCT175EE4 |
| Product Name | CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 41 ns | 33 ns | |||
| fMAX | 25 MHz | ||||
| Operating Current | 0.0800 mA |