IC FF JK-TYPE 2-ELE 1-BIT
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
IC FF JK-TYPE DUAL 1BIT 14DIP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-CD74HC73E-NG-ND | CD74HC73E-NG | CD74HC73E-NG |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | |
| Triggering | Negative-edge Triggered | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 28 ns |