Texas Instruments CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset CD74HCT174M96G4

Description
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset - CD74HCT174M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset
CD74HCT174M96G4
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset CD74HCT174M96G4
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - CD74HCT174M96G4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT174M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT174M96G4
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT174M96G4
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD74HCT174M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT174M96G4
Logic - Flip Flops CD74HCT174M96G4
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD74HCT174M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT174M96G4 CD74HCT174M96G4-ND CD74HCT174M96G4 CD74HCT174M96G4 CD74HCT174M96G4
Product Name CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 50 ns 40 ns
fMAX 25 MHz 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
4 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers