The CD74HCT107EE4 is a dual negative-edge-trigge
High Speed CMOS Logic Dual Negative-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT107EE4 |
| Product Name | CD74HCT107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset |
| Flip-Flop Type | J-K |
| Triggering | Negative-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 43 ns |