The CY74FCT574CTSOC is an 8-bit octal D-type flip-flop with 3-state outputs in a 20-pin SOIC package, designed for bus-oriented applications. It operates with a supply voltage of 4.75 V to 5.25 V, supports output sink current up to 64 mA and source current up to 32 mA, and operates over a temperature range of -40°C to 85°C. The device features edge-triggered D-type inputs, matched rise and fall times, and Ioff circuitry for partial-power-down operation. It complies with ESD protection standards including 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. The outputs are controlled by a common clock (CP) and output-enable (OE) signal.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 115892-CY74FCT574CTS
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.2ns @ 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT574CTSOC | 296-33242-5-ND | 115892-CY74FCT574CTSOC | CY74FCT574CTSOC | CY74FCT574CTSOC | CY74FCT574CTSOC |
| Product Name | CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - CY74FCT574CTSOC | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | ||
| Propagation Delay | 5.2 ns | 5.2 ns | 5.2 ns | |||
| fMAX | 70 MHz | |||||
| Operating Current | 0.2000 mA |