Texas Instruments CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs CY74FCT574TQCT

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - CY74FCT574TQCT - Texas Instruments
Dallas, TX, United States
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
CY74FCT574TQCT
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs CY74FCT574TQCT
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-14581-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14581-2-ND
Flip Flops 296-14581-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CY74FCT574TQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CY74FCT574TQCT
Flip Flops CY74FCT574TQCT
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT574TQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT574TQCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT574TQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site
Logic - Flip Flops - CY74FCT574TQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT574TQCT
Logic - Flip Flops CY74FCT574TQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT574TQCT 296-14581-2-ND CY74FCT574TQCT CY74FCT574TQCT CY74FCT574TQCT
Product Name CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State 3-State
Propagation Delay 11 ns 6.2 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details