Dual J-K flip-flops with preset and clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C.
Dual J-K Flip-Flops With Preset And Clear 16-CDIP -55 to 125
J-K Flip-Flop, TTL/H/L Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 1191613-JM38510/0020
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
DUAL J-K FLIP-FLOPS WITH PRESET
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/00204BEA | JM38510/00204BEA | 1191613-JM38510/00204BEA | JM38510/00204BEA | JM38510/00204BEA | JM38510/00204BEA |
| Product Name | SN5476 Dual J-K Flip-Flops With Preset And Clear | Logic - Logic - Flip Flops - JM38510/00204BEA | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | CDIP,CFP | DIP; CDIP16 | DIP; 16-CDIP (0.300\", 7.62mm) |