Texas Instruments CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset CD74HCT174E

Description
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset - CD74HCT174E - Texas Instruments
Dallas, TX, United States
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset
CD74HCT174E
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset CD74HCT174E
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT174E
142872-CD74HCT174E
Logic - Logic - Flip Flops - CD74HCT174E 142872-CD74HCT174E
Manufacturer: Texas Instruments Win Source Part Number: 142872-CD74HCT174E Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 25MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142872-CD74HCT174E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-2100-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-2100-5-ND
Flip Flops 296-2100-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - CD74HCT174E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT174E
Logic - Flip Flops CD74HCT174E
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet
74Hct Cmos, 74Hct174, Dip16, 5.5V; Logic Family / Base Number Texas Instruments - 33AH3838 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct174, Dip16, 5.5V; Logic Family / Base Number Texas Instruments
33AH3838
74Hct Cmos, 74Hct174, Dip16, 5.5V; Logic Family / Base Number Texas Instruments 33AH3838
74HCT CMOS, 74HCT174, DIP16, 5.5V; Logic Family / Base Number:74HCT174; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:25MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

74HCT CMOS, 74HCT174, DIP16, 5.5V; Logic Family / Base Number:74HCT174; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:25MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - CD74HCT174E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT174E
Flip Flops CD74HCT174E
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT174E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT174E
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT174E
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT174E 142872-CD74HCT174E 296-2100-5-ND CD74HCT174E 33AH3838 CD74HCT174E CD74HCT174E
Product Name CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset Logic - Logic - Flip Flops - CD74HCT174E Flip Flops Logic - Flip Flops 74Hct Cmos, 74Hct174, Dip16, 5.5V; Logic Family / Base Number Texas Instruments Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 50 ns 40 ns 40 ns 17 ns
fMAX 25 MHz 25 MHz 25 MHz 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4027BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
 - 74FCT377PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers