Texas Instruments CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset CD74HCT175MG4

Description
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad D-type flip-flop with asynchronous reset and complementary outputs, fabricated in high-speed CMOS technology for operation from 4.5V to 5.5V, available in a 16-pin SOIC package with operating temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quad D-type flip-flop with asynchronous reset and complementary outputs, fabricated in high-speed CMOS technology for operation from 4.5V to 5.5V, available in a 16-pin SOIC package with operating temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset - CD74HCT175MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset
CD74HCT175MG4
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset CD74HCT175MG4
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - CD74HCT175MG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CD74HCT175MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT175MG4
Flip Flops CD74HCT175MG4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT175MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT175MG4
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT175MG4
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD74HCT175MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT175MG4
Logic - Flip Flops CD74HCT175MG4
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT175MG4 CD74HCT175MG4-ND CD74HCT175MG4 CD74HCT175MG4 CD74HCT175MG4
Product Name CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 41 ns 33 ns
fMAX 25 MHz 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5470FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Flip Flops - 54S74DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers