Texas Instruments SN54ALS174 Hex D-type Flip-Flops With Clear JM38510/37201BEA

Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C, with a supply voltage of 4.5 V to 5.5 V, high-level output current of -0.4 mA, and low-level output current of 8 mA. Fully buffered outputs provide maximum isolation. Direct-clear and buffered clock inputs. Complementary outputs not available on this variant.

Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C, with a supply voltage of 4.5 V to 5.5 V, high-level output current of -0.4 mA, and low-level output current of 8 mA. Fully buffered outputs provide maximum isolation. Direct-clear and buffered clock inputs. Complementary outputs not available on this variant.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS174 Hex D-type Flip-Flops With Clear - JM38510/37201BEA - Texas Instruments
Dallas, TX, United States
SN54ALS174 Hex D-type Flip-Flops With Clear
JM38510/37201BEA
SN54ALS174 Hex D-type Flip-Flops With Clear JM38510/37201BEA
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - JM38510/37201BEA
1191694-JM38510/37201BEA
Logic - Logic - Flip Flops - JM38510/37201BEA 1191694-JM38510/37201BEA
Manufacturer: Texas Instruments Win Source Part Number: 1191694-JM38510/3720 1BEA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1191694-JM38510/37201BEA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
 - JM38510/37201BEA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ALS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16

D Flip-Flop, ALS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/37201BEA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/37201BEA
HEX D-TYPE FLIP-FLOPS WITH CLEAR

HEX D-TYPE FLIP-FLOPS WITH CLEAR

Supplier's Site
Flip Flops - JM38510/37201BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - JM38510/37201BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/37201BEA 1191694-JM38510/37201BEA JM38510/37201BEA JM38510/37201BEA JM38510/37201BEA JM38510/37201BEA
Product Name SN54ALS174 Hex D-type Flip-Flops With Clear Logic - Logic - Flip Flops - JM38510/37201BEA Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 17 ns
fMAX 75 MHz
Operating Current 19 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details