Texas Instruments Flip Flops DM54L73J/883

Description
J-K Flip-Flop, TTL/H/L Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP14
Request a Quote Datasheet
Description
J-K Flip-Flop, TTL/H/L Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM54L73J/883 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, TTL/H/L Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP14

J-K Flip-Flop, TTL/H/L Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP14

Supplier's Site Datasheet
Flip Flops - DM54L73J/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM54L73J/883
Flip Flops DM54L73J/883
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM54L73J/883 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM54L73J/883
Integrated Circuits (ICs) - Logic - Flip Flops DM54L73J/883
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number DM54L73J/883 DM54L73J/883 DM54L73J/883
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; CDIP14 DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-1999-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
3 suppliers
Logic - Flip Flops - 74ABT377CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 54ACT374WG-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type SOP20; SOP
View Details
3 suppliers