Dual D-type positive-edge-trigge
Dual D-type Positive-Edge-Trigge
DUAL D-TYPE POSITIVE-EDGE-TRIGGE
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/65302B2A | JM38510/65302B2A | JM38510/65302B2A |
| Product Name | SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Propagation Delay | 37 ns | ||
| fMAX | 28 MHz | ||
| Operating Current | 0.0400 mA |