Octal D-type flip-flop with asynchronous reset, featuring a common clock and active-low clear, operating from 4.5V to 5.5V with LSTTL input compatibility and a temperature range of -55°C to 125°C, in a 20-pin SOIC package measuring 12.80mm × 7.50mm.
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT273M96G4 |
| Product Name | CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 38 ns |
| fMAX | 25 MHz |