Texas Instruments CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs CD74HCT574M

Description
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs - CD74HCT574M - Texas Instruments
Dallas, TX, United States
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs
CD74HCT574M
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs CD74HCT574M
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-33162-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33162-5-ND
Flip Flops 296-33162-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - CD74HCT574M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT574M
Flip Flops CD74HCT574M
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - CD74HCT574M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT574M
Logic - Flip Flops CD74HCT574M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
74Hct Cmos, Smd, 74Hct574, Soic20; Logic Family / Base Number Texas Instruments - 26AJ5506 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct574, Soic20; Logic Family / Base Number Texas Instruments
26AJ5506
74Hct Cmos, Smd, 74Hct574, Soic20; Logic Family / Base Number Texas Instruments 26AJ5506
74HCT CMOS, SMD, 74HCT574, SOIC20; Logic Family / Base Number:74HCT574; Flip-Flop Type:D; Propagation Delay:15ns; Frequency:60MHz; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT574, SOIC20; Logic Family / Base Number:74HCT574; Flip-Flop Type:D; Propagation Delay:15ns; Frequency:60MHz; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT574M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT574M
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT574M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT574M 296-33162-5-ND CD74HCT574M CD74HCT574M 26AJ5506 CD74HCT574M
Product Name CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs Flip Flops Flip Flops Logic - Flip Flops 74Hct Cmos, Smd, 74Hct574, Soic20; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 33 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
 - 74F175SCX - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP16; SOP
Logic Family TTL
View Details
2 suppliers