Dual J-K flip-flop with set and reset, positive-edge triggered, in 16-pin PDIP package, operating from 4.5V to 5.5V with a temperature range of -55°C to 125°C, featuring Schmitt trigger clock inputs and asynchronous set and reset. Maximum propagation delay and transition times are balanced, with typical fMAX of 54MHz at VCC = 5V and CL = 15pF. Input logic levels are LSTTL compatible, with VIL ≤ 0.8V and VIH ≥ 2V. Output drive capability supports 15 LSTTL loads.
High Speed CMOS Logic Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT109EE4 |
| Product Name | CD74HCT109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset |
| Flip-Flop Type | J-K |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 50 ns |