Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops CY54FCT374CTLMB

Description
OCTAL D-TYPE REGISTERS WITH 3-ST
Description
OCTAL D-TYPE REGISTERS WITH 3-ST
Datasheet
Datasheet Summary
Powered by GS/AI

The CY54FCT374T is an octal D-type register featuring 3-state outputs, designed for high-speed, low-power applications. It includes eight flip-flops with separate D-type inputs, allowing for efficient data storage during clock transitions. The device supports a typical switching rate of 250 MHz and is fully compatible with TTL logic levels. It operates within a supply voltage range of 4.5V to 5.5V and can handle output sink currents of up to 32 mA and source currents of 12 mA. The Ioff feature enables partial-power-down mode, preventing backflow current when powered down. The device is also equipped with edge-rate control circuitry for improved noise characteristics and exceeds ESD protection standards. The operating temperature range is from -55°C to 125°C, making it suitable for a variety of applications, including those requiring robust performance in extreme conditions.

Datasheet Summary
Powered by GS/AI

The CY54FCT374T is an octal D-type register featuring 3-state outputs, designed for high-speed, low-power applications. It includes eight flip-flops with separate D-type inputs, allowing for efficient data storage during clock transitions. The device supports a typical switching rate of 250 MHz and is fully compatible with TTL logic levels. It operates within a supply voltage range of 4.5V to 5.5V and can handle output sink currents of up to 32 mA and source currents of 12 mA. The Ioff feature enables partial-power-down mode, preventing backflow current when powered down. The device is also equipped with edge-rate control circuitry for improved noise characteristics and exceeds ESD protection standards. The operating temperature range is from -55°C to 125°C, making it suitable for a variety of applications, including those requiring robust performance in extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY54FCT374CTLMB
Integrated Circuits (ICs) - Logic - Flip Flops CY54FCT374CTLMB
OCTAL D-TYPE REGISTERS WITH 3-ST

OCTAL D-TYPE REGISTERS WITH 3-ST

Supplier's Site
Flip Flops - CY54FCT374CTLMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CY54FCT374CTLMB CY54FCT374CTLMB
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Flip Flops - 74HCT374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers