Texas Instruments CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821CTSOCT

Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT821CTSOCT is a 10-bit bus-interface register with 3-state outputs, designed for high-capacitance load drive and low-capacitance bus loading. It features positive-edge-triggered D-type flip-flops, matched rise and fall times, and supports partial-power-down operation via I_off circuitry. The device operates with a supply voltage of 4.75 V to 5.25 V, sources up to 32 mA, and sinks up to 64 mA per output. It is packaged in a 24-pin SOIC (DW) case with an operating temperature range of -40°C to 85°C. ESD protection exceeds JESD 22 standards for human-body (2000 V), machine (200 V), and charged-device (1000 V) models.

Datasheet Summary
Powered by GS/AI

The CY74FCT821CTSOCT is a 10-bit bus-interface register with 3-state outputs, designed for high-capacitance load drive and low-capacitance bus loading. It features positive-edge-triggered D-type flip-flops, matched rise and fall times, and supports partial-power-down operation via I_off circuitry. The device operates with a supply voltage of 4.75 V to 5.25 V, sources up to 32 mA, and sinks up to 64 mA per output. It is packaged in a 24-pin SOIC (DW) case with an operating temperature range of -40°C to 85°C. ESD protection exceeds JESD 22 standards for human-body (2000 V), machine (200 V), and charged-device (1000 V) models.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs
CY74FCT821CTSOCT
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821CTSOCT
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-51026-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-51026-2-ND
Flip Flops 296-51026-2-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1008548-CY74FCT821CTSOCT
Integrated Circuits (ICs) - Logic - Flip Flops 1008548-CY74FCT821CTSOCT
Win Source Part Number: 1008548-CY74FCT821CT SOCT Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74FCT Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 300pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51026-2,CY74FCT8 21CTSOCTE4-ND,CY74FC T821CTSOCTG4,296-510 26-1,CY74FCT821CTSOC T-ND,CY74FCT821CTSOC TG4-ND,TEXTISCY74FCT 821CTSOCT,CY74FCT821 CTSOCTE4,296-51026-6 ,2156-CY74FCT821CTSO CT Base Product Number: 74FCT821

Win Source Part Number: 1008548-CY74FCT821CTSOCT
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74FCT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 300pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51026-2,CY74FCT821CTSOCTE4-ND,CY74FCT821CTSOCTG4,296-51026-1,CY74FCT821CTSOCT-ND,CY74FCT821CTSOCTG4-ND,TEXTISCY74FCT821CTSOCT,CY74FCT821CTSOCTE4,296-51026-6,2156-CY74FCT821CTSOCT
Base Product Number: 74FCT821

Buy Now Datasheet
Flip Flops - CY74FCT821CTSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT821CTSOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT821CTSOCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT821CTSOCT
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site
Logic - Flip Flops - CY74FCT821CTSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT821CTSOCT
Logic - Flip Flops CY74FCT821CTSOCT
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT821CTSOCT 296-51026-2-ND 1008548-CY74FCT821CTSOCT CY74FCT821CTSOCT CY74FCT821CTSOCT CY74FCT821CTSOCT
Product Name CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 6 ns 12.5 ns 12.5 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Flip Flops - 40174BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details