The CD74HCT574E is an octal D-type flip-flop with 3-state outputs, designed for high-speed CMOS logic applications. It operates from 4.5 V to 5.5 V, features direct LSTTL input logic compatibility, and has a typical propagation delay of 15 ns at VCC = 5 V and CL = 15 pF. The device is mounted in a 20-pin PDIP package measuring 25.40 mm × 6.35 mm and supports a wide operating temperature range of -55°C to 125°C. Outputs are enabled by a common output enable control, which places them in a high-impedance state when HIGH. The flip-flops capture data on the LOW-to-HIGH transition of the clock, and the part can drive up to 15 LSTTL loads.
High Speed CMOS Logic Octal Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 012954-CD74HCT574E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 60MHz
Alternative Parts (Cross-Reference): MM74HCT574N; SN74HCT574N3; 74HCT574N,652;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
74HCT CMOS, 74HCT574, DIP20, 5.5V; Logic Family / Base Number:74HCT574; Flip-Flop Type:D; Propagation Delay:15ns; Frequency:60MHz; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT574E | 012954-CD74HCT574E | 296-2129-5-ND | CD74HCT574E | 26AJ5505 | CD74HCT574E | CD74HCT574E |
| Product Name | CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CD74HCT574E | Flip Flops | Logic - Flip Flops | 74Hct Cmos, 74Hct574, Dip20, 5.5V; Logic Family / Base Number Texas Instruments | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 41 ns | 33 ns | 33 ns | 15 ns |