Texas Instruments CD74HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs CD74HCT173M96

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT173M96 is a quad D-type flip-flop with three-state outputs in a 16-pin SOIC package, measuring 9.90 mm by 3.90 mm. It operates from 4.5 V to 5.5 V, features direct LSTTL input compatibility, and supports a wide operating temperature range of -55°C to 125°C. The device is RoHS compliant, with a lead finish of NIPDAU and a peak reflow temperature rating of 260°C. It is supplied in tape and reel packaging with a quantity of 2500 per reel.

Datasheet Summary
Powered by GS/AI

The CD74HCT173M96 is a quad D-type flip-flop with three-state outputs in a 16-pin SOIC package, measuring 9.90 mm by 3.90 mm. It operates from 4.5 V to 5.5 V, features direct LSTTL input compatibility, and supports a wide operating temperature range of -55°C to 125°C. The device is RoHS compliant, with a lead finish of NIPDAU and a peak reflow temperature rating of 260°C. It is supplied in tape and reel packaging with a quantity of 2500 per reel.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - CD74HCT173M96 - Texas Instruments
Dallas, TX, United States
CD74HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs
CD74HCT173M96
CD74HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs CD74HCT173M96
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-31605-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31605-2-ND
Flip Flops 296-31605-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31605-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31605-1-ND
Flip Flops 296-31605-1-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT173M96
006942-CD74HCT173M96
Logic - Logic - Flip Flops - CD74HCT173M96 006942-CD74HCT173M96
Manufacturer: Texas Instruments Win Source Part Number: 006942-CD74HCT173M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006942-CD74HCT173M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HCT173M96 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT173M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT173M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT173M96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD74HCT173M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT173M96
Logic - Flip Flops CD74HCT173M96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD74HCT173M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT173M96
Flip Flops CD74HCT173M96
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT173M96 296-31605-2-ND 006942-CD74HCT173M96 CD74HCT173M96 CD74HCT173M96 CD74HCT173M96 CD74HCT173M96
Product Name CD74HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CD74HCT173M96 Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 50 ns 40 ns 40 ns
fMAX 25 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS173DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers