The CD74HCT112E is a dual J-K flip-flop with asynchronous set and reset, designed for high-speed CMOS logic applications. It features negative-edge triggering, complementary outputs, and buffered inputs with hysteresis for improved noise immunity. Operating from 4.5 V to 5.5 V, it is directly compatible with LSTTL input logic levels and can drive 10 LSTTL loads. The device is packaged in a 16-pin PDIP with a body size of 19.31 mm × 6.35 mm and operates over a temperature range of -55°C to 125°C.
High Speed CMOS Logic Dual Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 133501-CD74HCT112E
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 35ns @ 4.5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
LOGIC, DUAL F-F W/SET/RESET, 16DIP; Logic Family / Base Number:74HCT112; Flip-Flop Type:JK; Propagation Delay:14ns; Frequency:60MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT112E | 133501-CD74HCT112E | 296-9248-5-ND | 36AJ8592 | CD74HCT112E | CD74HCT112E | CD74HCT112E |
| Product Name | CD74HCT112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD74HCT112E | Flip Flops | Logic, Dual F-F W/set/reset, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | ||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 44 ns | 35 ns | 35 ns | 14 ns | |||
| fMAX | 25 MHz | 60 MHz | 60 MHz | 60 MHz |