Manufacturer: Texas Instruments
Win Source Part Number: 1031266-CY74FCT374CT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20QSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 8BIT 20QSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1031266-CY74FCT374CTQCT | CY74FCT374CTQCT | CY74FCT374CTQCT | CY74FCT374CTQCT |
| Product Name | Logic - Logic - Flip Flops - CY74FCT374CTQCT | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | ||
| Propagation Delay | 5.2 ns | |||
| fMAX | 250 MHz | 250 MHz | ||
| Low-level Output Current (Sink) | 64 mA | 64 mA |