Dual J-K flip-flop with asynchronous reset and complementary outputs, designed for high-speed CMOS logic applications, housed in a 14-pin PDIP package measuring 19.31 mm × 6.35 mm, operating over a temperature range of -55°C to 125°C, with HCT logic levels compatible with LSTTL inputs and a supply voltage range of 4.5 V to 5.5 V.
High Speed CMOS Logic Dual Negative-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT73EE4 |
| Product Name | CD74HCT73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset |
| Flip-Flop Type | J-K |
| Triggering | Negative-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 48 ns |