Texas Instruments CD74HCT74 High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset CD74HCT74E

Description
High Speed CMOS Logic Dual Positive-Edge-Trigge red D Flip-Flops with Set and Reset 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Positive-Edge-Trigge red D Flip-Flops with Set and Reset 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT74 High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset - CD74HCT74E - Texas Instruments
Dallas, TX, United States
CD74HCT74 High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset
CD74HCT74E
CD74HCT74 High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset CD74HCT74E
High Speed CMOS Logic Dual Positive-Edge-Trigge red D Flip-Flops with Set and Reset 14-PDIP -55 to 125

High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset 14-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-2132-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-2132-5-ND
Flip Flops 296-2132-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT74E
1160428-CD74HCT74E
Logic - Logic - Flip Flops - CD74HCT74E 1160428-CD74HCT74E
Manufacturer: Texas Instruments Win Source Part Number: 1160428-CD74HCT74E Series: 74HCT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Differential Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 35ns @ 4.5V, 50pF Current - Quiescent: 4μA Input Capacitance: 10pF Family Name: CD74HCT74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Clock Frequency: 50MHz Alternative Parts (Cross-Reference): 74HCT74N; TC74HCT74AP; TC74HCT74AP(F); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1160428-CD74HCT74E
Series: 74HCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 35ns @ 4.5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: CD74HCT74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): 74HCT74N; TC74HCT74AP; TC74HCT74AP(F);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Flip Flop ICs - 633981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
633981P
Flip Flop ICs 633981P
Dual Dflipflop,CD74HCT74E DIP14 4.5-5.5V

Dual Dflipflop,CD74HCT74E DIP14 4.5-5.5V

Supplier's Site
Flip Flop ICs - 633981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
633981
Flip Flop ICs 633981
Dual Dflipflop,CD74HCT74E DIP14 4.5-5.5V

Dual Dflipflop,CD74HCT74E DIP14 4.5-5.5V

Supplier's Site
Flip Flop ICs - 1449905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1449905
Flip Flop ICs 1449905
Dual Dflipflop,CD74HCT74E DIP14 4.5-5.5V

Dual Dflipflop,CD74HCT74E DIP14 4.5-5.5V

Supplier's Site
 - CD74HCT74E - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14

D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14

Supplier's Site Datasheet
D-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments - 67K0131 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments
67K0131
D-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments 67K0131
D-TYPE FLIP FLOP, DUAL, DIP-14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, DIP-14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes

Supplier's Site
74Hct Cmos, 74Hct74, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 26AJ5507 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct74, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
26AJ5507
74Hct Cmos, 74Hct74, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 26AJ5507
74HCT CMOS, 74HCT74, DIP14, 5.5V; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

74HCT CMOS, 74HCT74, DIP14, 5.5V; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - CD74HCT74E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT74E
Logic - Flip Flops CD74HCT74E
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
CD74HCT74E
Logic ICs >> Flip Flops CD74HCT74E
4.5V~5.5V 50MHz 35ns@4.5V,50pF D-Type 1 2 4uA PDIP-14 Flip Flops ROHS

4.5V~5.5V 50MHz 35ns@4.5V,50pF D-Type 1 2 4uA PDIP-14 Flip Flops ROHS

Supplier's Site Datasheet
Flip Flops - CD74HCT74E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT74E
Flip Flops CD74HCT74E
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT74E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT74E
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT74E
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT74E 296-2132-5-ND 1160428-CD74HCT74E 633981P 633981 CD74HCT74E 67K0131 CD74HCT74E CD74HCT74E CD74HCT74E CD74HCT74E
Product Name CD74HCT74 High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset Flip Flops Logic - Logic - Flip Flops - CD74HCT74E Flip Flop ICs Flip Flop ICs D-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments Logic - Flip Flops Logic ICs >> Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V~5.5V 4.5V ~ 5.5V
Propagation Delay 44 ns 35 ns 35 ns 35 ns 35 ns 35 ns
fMAX 25 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Flip Flops - 4724BDC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers