High Speed CMOS Logic Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 771398-CD74HC74MTE4
Series: 74HC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: CD74HC74
Categories: Integrated Circuits (ICs)
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): HD74HC74RP; TC74HC74AFN-ELP; MM74HC74AMX_NL; 74HC74D/S208,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CD74HC74MTE4 | 771398-CD74HC74MTE4 |
| Product Name | CD74HC74 High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD74HC74MTE4 |
| Flip-Flop Type | D | |
| Triggering | Positive-edge Triggered | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V |
| Propagation Delay | 37 ns | 30 ns |
| fMAX | 28 MHz | 50 MHz |